Fibox Enclosures Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox UL PC 150/60 HG

Description
ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:60mm; External Width - Metric:130mm; External Depth - Metric:180mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:60mm; External Width - Metric:130mm; External Depth - Metric:180mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox - 39C8933 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox
39C8933
Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox 39C8933
ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:60mm; External Width - Metric:130mm; External Depth - Metric:180mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:60mm; External Width - Metric:130mm; External Depth - Metric:180mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8933
Product Name Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox
Length 2.36 inch (60 mm)
Width 5.12 inch (130 mm)
Depth 7.09 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K16 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers