Fibox Enclosures Enclosure, Transparent Cover Piccolo UL PC B 85 T

Description
Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.
Datasheet
Description
Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Transparent Cover - Piccolo UL PC B 85 T - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Transparent Cover
Piccolo UL PC B 85 T
Enclosure, Transparent Cover Piccolo UL PC B 85 T
Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.

Featuring a transparent cover.

Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number Piccolo UL PC B 85 T
Product Name Enclosure, Transparent Cover
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box; Modular enclosure
Shape Rectangular
Length 4.33 inch (110 mm)
Width 3.15 inch (80 mm)
Depth 3.35 inch (85 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228917 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.28 inch (58 mm)
Width 2.28 inch (58 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411R - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
3 suppliers