Fibox TA 090706 ENCLOSURE Enclosure
Enclosure, IP65, Multipurpose, 60 mm, 65 mm, 95 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 7389189 | 48Y0244 |
| Product Name | General Purpose Enclosures | Enclosure, Ip65, Multipurpose, 60 Mm, 65 Mm, 95 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 3.74 inch (95 mm) | |
| Width | 2.56 inch (65 mm) | |
| Depth | 2.36 inch (60 mm) |