Fibox Enclosures Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox PCT 162509

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:249mm; External Depth - Metric:88.9mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:249mm; External Depth - Metric:88.9mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox - 39C8627 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox
39C8627
Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox 39C8627
ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:160mm; External Width - Metric:249mm; External Depth - Metric:88.9mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:160mm; External Width - Metric:249mm; External Depth - Metric:88.9mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8627
Product Name Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox
Length 6.3 inch (160 mm)
Width 9.8 inch (249 mm)
Depth 3.5 inch (88.9 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC10000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 120 inch (3048 mm)
View Details