Fibox Enclosures Boxes UL PC 125/75 HG

Description
"Box Plastic, Polycarbonate Light Gray Cover Included 5.100"" L x 5.100"" W (129.54mm x 129.54mm) X 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Cover Included 5.100"" L x 5.100"" W (129.54mm x 129.54mm) X 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-ULPC125/75HG-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Cover Included 5.100"" L x 5.100"" W (129.54mm x 129.54mm) X 3.000"" (76.20mm)"

"Box Plastic, Polycarbonate Light Gray Cover Included 5.100"" L x 5.100"" W (129.54mm x 129.54mm) X 3.000"" (76.20mm)"

Buy Now Datasheet
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox - 39C8912 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox
39C8912
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox 39C8912
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:130mm; External Width - Metric:130mm; External Depth - Metric:76.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:130mm; External Width - Metric:130mm; External Depth - Metric:76.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-ULPC125/75HG-ND 39C8912
Product Name Boxes Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418AR6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 12 inch (305 mm)
View Details
4 suppliers