Fibox Enclosures Boxes UL PC 1919 13 G

Description
"Box Plastic, Polycarbonate Gray Cover Included 7.400"" L x 7.400"" W (187.96mm x 187.96mm) X 5.100"" (129.54mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray Cover Included 7.400"" L x 7.400"" W (187.96mm x 187.96mm) X 5.100"" (129.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-ULPC191913G-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray Cover Included 7.400"" L x 7.400"" W (187.96mm x 187.96mm) X 5.100"" (129.54mm)"

"Box Plastic, Polycarbonate Gray Cover Included 7.400"" L x 7.400"" W (187.96mm x 187.96mm) X 5.100"" (129.54mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox - 39C8955 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
39C8955
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox 39C8955
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:188mm; External Width - Metric:188mm; External Depth - Metric:129.5mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:188mm; External Width - Metric:188mm; External Depth - Metric:129.5mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-ULPC191913G-ND 39C8955
Product Name Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
Enclosure, type 12 hinged - 598-DF18146 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHRO6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 16 inch (406 mm)
View Details
4 suppliers