ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 39C8943 |
| Product Name | Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox |
| Length | 7.09 inch (180 mm) |
| Width | 7.09 inch (180 mm) |
| Depth | 3.9 inch (99.1 mm) |
| Material | Polycarbonate; Polycarbonate |