Fibox Enclosures Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox UL PC 175/125 HG

Description
ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:125mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:125mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox - 10K0714 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox
10K0714
Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox 10K0714
ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:125mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:125mm; External Width - Metric:180mm; External Depth - Metric:180mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 10K0714
Product Name Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox
Length 4.92 inch (125 mm)
Width 7.09 inch (180 mm)
Depth 7.09 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers