Fibox Enclosures Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox TPCM 090706

Description
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:95mm; External Width - Metric:65mm; External Depth - Metric:61mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:95mm; External Width - Metric:65mm; External Depth - Metric:61mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox - 41AH7496 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
41AH7496
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox 41AH7496
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:95mm; External Width - Metric:65mm; External Depth - Metric:61mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:95mm; External Width - Metric:65mm; External Depth - Metric:61mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 41AH7496
Product Name Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
Length 3.74 inch (95 mm)
Width 2.56 inch (65 mm)
Depth 2.4 inch (61 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details