Fibox Enclosures Enclosure, 80Mm X 160Mm X 65Mm, Grey; Enclosure Type Fibox UL PCT 081607

Description
ENCLOSURE, 80Mm x 160Mm x 65MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:160mm; External Depth - Metric:65mm; IP Rating:IK07, IK08, IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 80Mm x 160Mm x 65MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:160mm; External Depth - Metric:65mm; IP Rating:IK07, IK08, IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 80Mm X 160Mm X 65Mm, Grey; Enclosure Type Fibox - 51AC9768 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 80Mm X 160Mm X 65Mm, Grey; Enclosure Type Fibox
51AC9768
Enclosure, 80Mm X 160Mm X 65Mm, Grey; Enclosure Type Fibox 51AC9768
ENCLOSURE, 80Mm x 160Mm x 65MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:160mm; External Depth - Metric:65mm; IP Rating:IK07, IK08, IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, 80Mm x 160Mm x 65MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:80mm; External Width - Metric:160mm; External Depth - Metric:65mm; IP Rating:IK07, IK08, IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC9768
Product Name Enclosure, 80Mm X 160Mm X 65Mm, Grey; Enclosure Type Fibox
Length 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Adaptable Boxes - 1219697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 6.3 inch (160 mm)
Depth 8.66 inch (220 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418KK12LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details