ENCLOSURE, MULTI PURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 39C8969 |
| Product Name | Enclosure, Multi Purpose, Pc, Grey; Enclosure Type Fibox |
| Length | 4.9 inch (124 mm) |
| Width | 7.09 inch (180 mm) |
| Depth | 10.04 inch (255 mm) |
| Material | Polycarbonate; Polycarbonate |