Fibox Enclosures Enclosure, Multi Purpose, Pc, Grey; Enclosure Type Fibox UL PC 95/35 LG

Description
ENCLOSURE, MULTI PURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:35.56mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTI PURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:35.56mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multi Purpose, Pc, Grey; Enclosure Type Fibox - 95M7588 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multi Purpose, Pc, Grey; Enclosure Type Fibox
95M7588
Enclosure, Multi Purpose, Pc, Grey; Enclosure Type Fibox 95M7588
ENCLOSURE, MULTI PURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:35.56mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTI PURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:35.56mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95M7588
Product Name Enclosure, Multi Purpose, Pc, Grey; Enclosure Type Fibox
Length 1.4 inch (35.56 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418KK8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details