Fibox Enclosures General Purpose Enclosures TA 201610 ENCLOSURE

Description
Fibox TA 201610 ENCLOSURE Enclosure
Request a Quote Datasheet
Description
Fibox TA 201610 ENCLOSURE Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 104149 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
104149
General Purpose Enclosures 104149
Fibox TA 201610 ENCLOSURE Enclosure

Fibox TA 201610 ENCLOSURE Enclosure

Supplier's Site
Enclosure, Ip65, Industrial, 98 Mm, 163 Mm, 201 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Fibox - 54M1249 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Industrial, 98 Mm, 163 Mm, 201 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Fibox
54M1249
Enclosure, Ip65, Industrial, 98 Mm, 163 Mm, 201 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Fibox 54M1249
Enclosure, IP65, Industrial, 98 mm, 163 mm, 201 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes

Enclosure, IP65, Industrial, 98 mm, 163 mm, 201 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 104149 54M1249
Product Name General Purpose Enclosures Enclosure, Ip65, Industrial, 98 Mm, 163 Mm, 201 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Fibox
Shape Rectangular
Length 7.92 inch (201 mm)
Width 6.43 inch (163 mm)
Depth 3.87 inch (98.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411JU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
3 suppliers