Fibox Enclosures Enclosure, Transparent Cover Piccolo UL PC C 65 T

Description
Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.
Datasheet
Description
Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Transparent Cover - Piccolo UL PC C 65 T - Fibox Enclosures
Glen Burnie, MD, USA
Enclosure, Transparent Cover
Piccolo UL PC C 65 T
Enclosure, Transparent Cover Piccolo UL PC C 65 T
Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.

Featuring a transparent cover.

Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number Piccolo UL PC C 65 T
Product Name Enclosure, Transparent Cover
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box; Modular enclosure
Shape Rectangular
Length 5.51 inch (140 mm)
Width 3.15 inch (80 mm)
Depth 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2383 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 1.38 inch (35 mm)
Depth 2.95 inch (75 mm)
View Details
TK Series Enclosures - 110-412 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers