Fibox Enclosures Boxes UL PC 150/125 LT

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.100"" L x 5.100"" W (180.34mm x 129.54mm) X 4.900"" (124.46mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.100"" L x 5.100"" W (180.34mm x 129.54mm) X 4.900"" (124.46mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-ULPC150/125LT-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.100"" L x 5.100"" W (180.34mm x 129.54mm) X 4.900"" (124.46mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.100"" L x 5.100"" W (180.34mm x 129.54mm) X 4.900"" (124.46mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox - 10K0711 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox
10K0711
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox 10K0711
ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:125mm; External Width - Metric:130mm; External Depth - Metric:180mm; IP Rating:IP66, IP67; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:125mm; External Width - Metric:130mm; External Depth - Metric:180mm; IP Rating:IP66, IP67; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-ULPC150/125LT-ND 10K0711
Product Name Boxes Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 1444459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 10.24 inch (260 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1415D - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
5 suppliers