ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 51AC2158 |
| Product Name | Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox |
| Length | 3.74 inch (95 mm) |
| Width | 6.3 inch (160 mm) |
| Depth | 14.17 inch (360 mm) |
| Material | Polycarbonate; Polycarbonate |