Fibox Enclosures Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox TPC 241911T

Description
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:240mm; External Width - Metric:191mm; External Depth - Metric:106.7mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:240mm; External Width - Metric:191mm; External Depth - Metric:106.7mm; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox - 41AH7491 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox
41AH7491
Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox 41AH7491
ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:240mm; External Width - Metric:191mm; External Depth - Metric:106.7mm; IP Rating:IP65 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:240mm; External Width - Metric:191mm; External Depth - Metric:106.7mm; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 41AH7491
Product Name Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox
Length 9.45 inch (240 mm)
Width 7.52 inch (191 mm)
Depth 4.2 inch (107 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 4 inch (102 mm)
Width 2.87 inch (73 mm)
Features RoHS Compliant
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details