Fibox Enclosures Boxes UL PCM 150/100 T

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.090"" L x 5.120"" W (180.09mm x 130.05mm) X 3.900"" (99.06mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.090"" L x 5.120"" W (180.09mm x 130.05mm) X 3.900"" (99.06mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-ULPCM150/100T-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.090"" L x 5.120"" W (180.09mm x 130.05mm) X 3.900"" (99.06mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.090"" L x 5.120"" W (180.09mm x 130.05mm) X 3.900"" (99.06mm)"

Buy Now Datasheet
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox - 39C9042 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox
39C9042
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox 39C9042
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:130mm; External Depth - Metric:99.1mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:180mm; External Width - Metric:130mm; External Depth - Metric:99.1mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-ULPCM150/100T-ND 39C9042
Product Name Boxes Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 700 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details