Fibox Enclosures Boxes UL CAB PC 302018 T

Description
"Cabinet Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door 11.800"" L x 7.900"" W (299.72mm x 200.66mm) X 7.100"" (180.34mm)"
Request a Quote Datasheet
Description
"Cabinet Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door 11.800"" L x 7.900"" W (299.72mm x 200.66mm) X 7.100"" (180.34mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-ULCABPC302018T-ND - DigiKey
Thief River Falls, MN, United States
"Cabinet Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door 11.800"" L x 7.900"" W (299.72mm x 200.66mm) X 7.100"" (180.34mm)"

"Cabinet Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door 11.800"" L x 7.900"" W (299.72mm x 200.66mm) X 7.100"" (180.34mm)"

Buy Now Datasheet
Wall Mnt Enclosure, Hinged Door, Pc, Gry; Enclosure Type Fibox - 39C8789 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mnt Enclosure, Hinged Door, Pc, Gry; Enclosure Type Fibox
39C8789
Wall Mnt Enclosure, Hinged Door, Pc, Gry; Enclosure Type Fibox 39C8789
WALL MNT ENCLOSURE, HINGED DOOR, PC, GRY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:200mm; External Depth - Metric:180.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

WALL MNT ENCLOSURE, HINGED DOOR, PC, GRY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:300mm; External Width - Metric:200mm; External Depth - Metric:180.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-ULCABPC302018T-ND 39C8789
Product Name Boxes Wall Mnt Enclosure, Hinged Door, Pc, Gry; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 5 5
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 1840846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 4.72 inch (120 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 001111-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material ABS
Mounting Type Handheld
View Details