Fibox Enclosures Enclosure, Abs, Grey; Enclosure Type Fibox TA 342912 ENCLOSURE

Description
ENCLOSURE, ABS, GREY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:344mm; External Width - Metric:289mm; External Depth - Metric:116.8mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, ABS, GREY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:344mm; External Width - Metric:289mm; External Depth - Metric:116.8mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Abs, Grey; Enclosure Type Fibox - 54M1252 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Abs, Grey; Enclosure Type Fibox
54M1252
Enclosure, Abs, Grey; Enclosure Type Fibox 54M1252
ENCLOSURE, ABS, GREY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:344mm; External Width - Metric:289mm; External Depth - Metric:116.8mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; Product Range:-RoHS Compliant: Yes

ENCLOSURE, ABS, GREY; Enclosure Type:Utility Box; Enclosure Material:ABS; External Height - Metric:344mm; External Width - Metric:289mm; External Depth - Metric:116.8mm; IP Rating:IP65; Body Color:Grey; NEMA Rating:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 54M1252
Product Name Enclosure, Abs, Grey; Enclosure Type Fibox
Length 13.54 inch (344 mm)
Width 11.38 inch (289 mm)
Depth 4.6 inch (117 mm)
Material ABS; ABS
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details