Fibox Enclosures Datasheets for Modular Enclosures

Modular enclosures consist of smaller components that can be assembled to create custom enclosures, often for temporary or mobile systems. These modular components are available in standard sizes and allow modular enclosures to be used for a variety of purposes.
Modular Enclosures: Learn more

Product Name Notes
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws.
Features a grey cover, 1-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key.
Features a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key.
Features a grey cover, 2-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key.
Features a grey cover. Including: Base with metric knock-outs and PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features a grey cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.
Features a high base, grey cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features a high base, grey cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features a high base, smoked transparent cover cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features a high base, smoked transparent cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features a high base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick...
Features a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release...
Features a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release...
Features a hinged opaque cover w/S.S. lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick...
Features a hinged opaque cover w/S.S. Quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick...
Features a hinged opaque flat cover w/S.S. lockable latch. Including: Hinged cover. Base with 10-32 brass inserts, latched flat cover with formed in place PUR gasket, and stainless hinge pin.
Features a hinged opaque flat screw cover. Including: Hinged screw flat cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover...
Features a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure...
Features a hinged transparent cover w/Plastic quick release launch. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2...
Features a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release...
Features a hinged transparent cover w/S.S. Quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick...
Features a hinged transparent screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure...
Features a low base, grey cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features a low base, grey cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features a low base, smoked transparent cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features a low base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features a low base, smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features a smoked transparent cover. Including: Base with metric knock-outs and PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features a smoked transparent cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.
Features a transparent screw cover. Including: Screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory...
Features an extra high base and smoked transparent cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features an extra high base, grey cover. Including: Base with metric knock-outs and PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features an extra high base, grey cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features an extra high base, grey cover. Including: Base with metric knock-outs and PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features an extra high base, smoked transparent cover. Including: Base with metric knock-outs and PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features an extra high base, smoked transparent cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features an extra high base, smoked transparent cover. Including: Base with PUR gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Features an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot...
Features an opaque screw cover. Including: Screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory...
Featuring a grey cover, 1-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key.
Featuring a grey cover, 2-point locking, hinges on the long side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key.
Featuring a grey cover, 2-point locking, hinges on the short side. Including: Cabinet base, door with PUR gasket, mounting plate, screws for mounting plate. 3mm double bit lock(s) with key.
Featuring a grey cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Featuring a grey cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.
Featuring a grey screw cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices;
Featuring a grey screw cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking devices;
Featuring a high base and grey cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Featuring a high base and smoked transparent cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Featuring a high base, grey cover. Including: Base with TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Featuring a hinged opaque cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick...
Featuring a hinged opaque cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR...
Featuring a hinged opaque cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket...
Featuring a hinged opaque cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release...
Featuring a hinged opaque cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick...
Featuring a hinged opaque flat cover w/S.S. Lockable latch. Including: Hinged cover. Base with 10-32 brass inserts, latched flat cover with formed in place PUR gasket, and stainless hinge pin.
Featuring a hinged opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting...
Featuring a hinged opaque flat screw cover. Including: Hinged screw flat cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover...
Featuring a hinged opaque screw cover. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless...
Featuring a hinged opaque screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure...
Featuring a hinged opaque screw cover Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure...
Featuring a hinged transparent cover w/Plastic quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick...
Featuring a hinged transparent cover w/Plastic quick release launch. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2...
Featuring a hinged transparent cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Hinged cover. Base with 10-32 brass inserts, latched cover with formed in place PUR...
Featuring a hinged transparent cover w/S.S. Lockable latch. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket...
Featuring a hinged transparent cover w/S.S. Lockable latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick release...
Featuring a hinged transparent cover w/S.S. Lockable twist latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick...
Featuring a hinged transparent cover w/S.S. quick release latch. Including: Hinged cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket, and stainless hinge pin. Quick...
Featuring a hinged transparent screw cover, base includes 1/2 and 3/4 inch knock-outs. Including: Hinged screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless...
Featuring a hinged transparent screw cover. Including: Hinged screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket, stainless hinge pin and 2 cover screws. Enclosure...
Featuring a smoked transparent cover. Including: Base with metric knock-outs and TPE gasket, screws for mounting plate/DIN-rail and cover with polyamide cover screws.
Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with EPDM gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking...
Featuring a smoked transparent hinged cover. Including: Base, terminal compartment cover with PUR gasket and screws for mounting plate/DIN-rail. -3 and -L3 versions: Transparent cover with PUR gasket, hinges, locking...
Featuring a transparent cover. Including: Base with screws for mounting plate, cover with PUR gasket and polyamide cover screws.
Featuring a transparent screw cover. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless...
Featuring a transparent screw cover. Including: Screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory...
Featuring an opaque flat screw cover. Including: Flat screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot...
Featuring an opaque screw cover. Base includes 1/2 and 3/4 inch knock-outs. Including: Screw cover. Base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless...
Featuring an opaque screw cover. Including: Screw cover base with 10-32 brass inserts, cover with formed in place PUR gasket and 4 stainless cover screws. Enclosure mounting foot kit. Accessory...