Fibox Enclosures Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox ULPCM200/63G

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:180mm; External Depth - Metric:63.5mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:180mm; External Depth - Metric:63.5mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox - 01J4001 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox
01J4001
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox 01J4001
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:254mm; External Width - Metric:180mm; External Depth - Metric:63.5mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:254mm; External Width - Metric:180mm; External Depth - Metric:63.5mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 01J4001
Product Name Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox
Length 10 inch (254 mm)
Width 7.09 inch (180 mm)
Depth 2.5 inch (63.5 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228931 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414SCC - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
5 suppliers