"Box Plastic, Polycarbonate Light Gray Cover Included 3.900"" L x 3.900"" W (99.06mm x 99.06mm) X 2.000"" (50.80mm)"
ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4833-ULPC95/50LG-ND | 95M7590 |
| Product Name | Boxes | Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox |
| Type | Junction Box | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |
| Ingress Protection(IP) Rating Against Moisture | 6; 7 | 6 |