Fibox Enclosures Boxes UL PC 95/60 HG

Description
"Box Plastic, Polycarbonate Light Gray Cover Included 3.900"" L x 3.900"" W (99.06mm x 99.06mm) X 2.400"" (60.96mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Cover Included 3.900"" L x 3.900"" W (99.06mm x 99.06mm) X 2.400"" (60.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-ULPC95/60HG-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Cover Included 3.900"" L x 3.900"" W (99.06mm x 99.06mm) X 2.400"" (60.96mm)"

"Box Plastic, Polycarbonate Light Gray Cover Included 3.900"" L x 3.900"" W (99.06mm x 99.06mm) X 2.400"" (60.96mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox - 95M7592 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox
95M7592
Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox 95M7592
ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, GREY, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:60mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-ULPC95/60HG-ND 95M7592
Product Name Boxes Enclosure, Multipurpose, Grey, Pc; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 6.42 inch (163 mm)
Width 21.5 inch (546 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers