Fibox Enclosures Electrical Enclosure With Screw Cover UL ALN 314018

Description
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws.
Datasheet
Description
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Enclosure With Screw Cover - UL ALN 314018 - Fibox Enclosures
Glen Burnie, MD, USA
Electrical Enclosure With Screw Cover
UL ALN 314018
Electrical Enclosure With Screw Cover UL ALN 314018
Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws.

Including: Base with screws for mounting plate/DIN-rail, cover with PUR gasket and stainless steel cover screws.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Industrial Enclosures
Product Number UL ALN 314018
Product Name Electrical Enclosure With Screw Cover
Type Electronic and Instrument Enclosures; Junction Box; Modular enclosure
Shape Rectangular
Length 15.87 inch (403 mm)
Width 12.2 inch (310 mm)
Depth 7.09 inch (180 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Aluminium Enclosure With Corner Guard - AUG series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 3.07 to 5.69 inch (78 to 144 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details