Fibox Enclosures General Purpose Enclosures TA 292411 ENCLOSURE

Description
Fibox TA 292411 ENCLOSURE Enclosure
Request a Quote Datasheet
Description
Fibox TA 292411 ENCLOSURE Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 104183 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
104183
General Purpose Enclosures 104183
Fibox TA 292411 ENCLOSURE Enclosure

Fibox TA 292411 ENCLOSURE Enclosure

Supplier's Site
Enclosure, Ip65, Industrial, 107 Mm, 239 Mm, 289 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Fibox - 54M1251 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip65, Industrial, 107 Mm, 239 Mm, 289 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Fibox
54M1251
Enclosure, Ip65, Industrial, 107 Mm, 239 Mm, 289 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Fibox 54M1251
Enclosure, IP65, Industrial, 107 mm, 239 mm, 289 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes

Enclosure, IP65, Industrial, 107 mm, 239 mm, 289 mm, ABS (Acrylonitrile Butadiene Styrene), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 104183 54M1251
Product Name General Purpose Enclosures Enclosure, Ip65, Industrial, 107 Mm, 239 Mm, 289 Mm, Abs (Acrylonitrile Butadiene Styrene), Grey Rohs Compliant Fibox
Shape Rectangular
Length 11.38 inch (289 mm)
Width 9.41 inch (239 mm)
Depth 4.23 inch (107 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers