Fibox Enclosures Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox UL PCM 95/60 G

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99mm; External Width - Metric:99mm; External Depth - Metric:61mm; IP Rating:IP66, IP67; Body Color:GreyRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99mm; External Width - Metric:99mm; External Depth - Metric:61mm; IP Rating:IP66, IP67; Body Color:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox - 24K0830 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox
24K0830
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox 24K0830
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99mm; External Width - Metric:99mm; External Depth - Metric:61mm; IP Rating:IP66, IP67; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:99mm; External Width - Metric:99mm; External Depth - Metric:61mm; IP Rating:IP66, IP67; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 24K0830
Product Name Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox
Length 3.9 inch (99 mm)
Width 3.9 inch (99 mm)
Depth 2.4 inch (61 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.76 inch (70 mm)
Width 4.09 inch (104 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1422P10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 42 inch (1067 mm)
View Details
4 suppliers