Fibox Enclosures Boxes UL PC 150/150 HT

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.100"" L x 5.100"" W (180.34mm x 129.54mm) X 5.900"" (149.86mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.100"" L x 5.100"" W (180.34mm x 129.54mm) X 5.900"" (149.86mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-ULPC150/150HT-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.100"" L x 5.100"" W (180.34mm x 129.54mm) X 5.900"" (149.86mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 7.100"" L x 5.100"" W (180.34mm x 129.54mm) X 5.900"" (149.86mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox - 10K0713 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
10K0713
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox 10K0713
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:130mm; External Depth - Metric:149.9mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:180mm; External Width - Metric:130mm; External Depth - Metric:149.9mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-ULPC150/150HT-ND 10K0713
Product Name Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 5.91 inch (150 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455R1601BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
4 suppliers