Fibox Enclosures Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox UL PC 200/63 HG

Description
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:255mm; External Width - Metric:180mm; External Depth - Metric:63.5mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:255mm; External Width - Metric:180mm; External Depth - Metric:63.5mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox - 10K0718 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
10K0718
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox 10K0718
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:255mm; External Width - Metric:180mm; External Depth - Metric:63.5mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:255mm; External Width - Metric:180mm; External Depth - Metric:63.5mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 10K0718
Product Name Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
Length 10.04 inch (255 mm)
Width 7.09 inch (180 mm)
Depth 2.5 inch (63.5 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228930 - RS Components, Ltd.
Specs
Shape Rectangular
Length 10.24 inch (260 mm)
Width 10.24 inch (260 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details