ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 39C8624 |
| Product Name | Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox |
| Length | 6.3 inch (160 mm) |
| Width | 4.69 inch (119 mm) |
| Depth | 3.5 inch (88.9 mm) |
| Material | Polycarbonate; Polycarbonate |