Fibox Enclosures Boxes UL PC 95/50 LT

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.900"" L x 3.900"" W (99.06mm x 99.06mm) X 2.000"" (50.80mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.900"" L x 3.900"" W (99.06mm x 99.06mm) X 2.000"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-ULPC95/50LT-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.900"" L x 3.900"" W (99.06mm x 99.06mm) X 2.000"" (50.80mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 3.900"" L x 3.900"" W (99.06mm x 99.06mm) X 2.000"" (50.80mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox - 95M7591 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox
95M7591
Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox 95M7591
ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:50mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP66, IP67; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, GREY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:50mm; External Width - Metric:100mm; External Depth - Metric:100mm; IP Rating:IP66, IP67; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-ULPC95/50LT-ND 95M7591
Product Name Boxes Enclosure, Multipurpose, Grey/clear, Pc; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4634 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.54 inch (90 mm)
Depth 5.12 inch (130 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 3.47 inch (88.14 mm)
View Details