Fibox Enclosures Boxes UL PCM 150/75 G

Description
"Box Plastic, Polycarbonate Light Gray Cover Included 7.090"" L x 5.120"" W (180.09mm x 130.05mm) X 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Cover Included 7.090"" L x 5.120"" W (180.09mm x 130.05mm) X 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-ULPCM150/75G-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Cover Included 7.090"" L x 5.120"" W (180.09mm x 130.05mm) X 3.000"" (76.20mm)"

"Box Plastic, Polycarbonate Light Gray Cover Included 7.090"" L x 5.120"" W (180.09mm x 130.05mm) X 3.000"" (76.20mm)"

Buy Now Datasheet
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox - 39C9047 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox
39C9047
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox 39C9047
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:130mm; External Depth - Metric:76.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:180mm; External Width - Metric:130mm; External Depth - Metric:76.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure -  - Radwell International
Willingboro, NJ, United States
Enclosure
Enclosure
FIBOX Panel Accessories UL PCM 150/75 G

FIBOX Panel Accessories UL PCM 150/75 G

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4833-ULPCM150/75G-ND 39C9047
Product Name Boxes Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox Enclosure
Type Junction Box Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1112356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411M - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers