ENCLOSURE, MULTIPURPOSE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
5320060, SOLID SERIES PC ENCLOSURE, DIMENSION 10.9 X 7.48 X 5.12", TRANSPARENT COVER. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 39C8987 | 105205483 |
| Product Name | Enclosure, Multipurpose, Pc, Grey/clear; Enclosure Type Fibox | Enclosure |
| Length | 5.1 inch (130 mm) | |
| Width | 7.4 inch (188 mm) | |
| Depth | 10.94 inch (278 mm) | |
| Material | Polycarbonate; Polycarbonate |