Fibox Enclosures Boxes UL PCM 150/100 G

Description
"Box Plastic, Polycarbonate Light Gray Cover Included 7.090"" L x 5.120"" W (180.09mm x 130.05mm) X 3.900"" (99.06mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Cover Included 7.090"" L x 5.120"" W (180.09mm x 130.05mm) X 3.900"" (99.06mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-ULPCM150/100G-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Cover Included 7.090"" L x 5.120"" W (180.09mm x 130.05mm) X 3.900"" (99.06mm)"

"Box Plastic, Polycarbonate Light Gray Cover Included 7.090"" L x 5.120"" W (180.09mm x 130.05mm) X 3.900"" (99.06mm)"

Buy Now Datasheet
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox - 39C9041 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox
39C9041
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox 39C9041
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:130mm; External Depth - Metric:99.1mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:180mm; External Width - Metric:130mm; External Depth - Metric:99.1mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-ULPCM150/100G-ND 39C9041
Product Name Boxes Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating Type 1 NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure - 22682165 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
Hand Held Enclosures - 2832100 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Polyester Enclosures - polyKOM - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures; Junction Box
Shape Rectangular; Square
Length 3.14 to 15.74 inch (79.76 to 400 mm)
View Details