Fibox Enclosures Datasheets for Access Doors
Access doors provide access to a specific piece of equipment or a confined space. They are typically small, hinged doors that offer access to compartments.
Access Doors: Learn more
| Product Name | Notes |
|---|---|
| About ARCA IEC Enclosures Driven by innovation and market demand, the ARCA-IEC is the ideal and cost-effective alternative to stainless steel cabinets or fiberglass enclosures needed in harsh and demanding... | |
| IPW AR 1210BT features a Quarter Turn DIN Key, Transparent Cover HMI Cover Kit Fibox’s HMI cover kits protect instruments or electronics components that need secure accessibility. The Instrument Protection... | |
| IPW AR 1210KT features a Key Cylinder Lock, Transparent Cover HMI Cover Kit Fibox’s HMI cover kits protect instruments or electronics components that need secure accessibility. The Instrument Protection Window... | |
| IPW AR 1210SCT features a Hinged Transparent Screw Cover HMI Cover Kit Fibox’s HMI cover kits protect instruments or electronics components that need secure accessibility. The Instrument Protection Window (IPW)... | |
| IPW AR 1210WT features a Non-locking Winged Handle, Transparent Cover HMI Cover Kit Fibox’s HMI cover kits protect instruments or electronics components that need secure accessibility. The Instrument Protection Window... | |
| IPW AR 1614BT features a Quarter Turn DIN Key, Transparent Cover HMI Cover Kit Fibox’s HMI cover kits protect instruments or electronics components that need secure accessibility. The Instrument Protection... | |
| IPW AR 1614KT features a Key Cylinder Lock, Transparent Cover HMI Cover Kit Fibox’s HMI cover kits protect instruments or electronics components that need secure accessibility. The Instrument Protection Window... | |
| IPW AR 1614SCT features a Hinged Transparent Screw Cover HMI Cover Kit Fibox’s HMI cover kits protect instruments or electronics components that need secure accessibility. The Instrument Protection Window (IPW)... | |
| IPW AR 1614WT features a Non-locking Winged Handle, Transparent Cover HMI Cover Kit Fibox’s HMI cover kits protect instruments or electronics components that need secure accessibility. The Instrument Protection Window... | |
| The IPW AR 1210B F is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210B F includes the following: Opaque hinged cover base with... | |
| The IPW AR 1210B is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210B includes the following: Opaque hinged cover base with an opaque... | |
| The IPW AR 1210K is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure with cylinder key locks. The IPW AR 1210K includes the following: Opaque hinged cover... | |
| The IPW AR 1210KF is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure with cylinder key locks. The IPW AR 1210KF includes the following: Opaque hinged cover... | |
| The IPW AR 1210SC is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210SC includes the following: Opaque hinged cover base with an opaque... | |
| The IPW AR 1210SCF is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1210SCF includes the following: Opaque hinged cover base with an opaque... | |
| The IPW AR 1210W is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR1210W includes the following: Opaque hinged cover base with an opaque cover... | |
| The IPW AR 1210WF is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR1210WF includes the following: Opaque hinged cover base with an opaque cover... | |
| The IPW AR 1614B is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1614B includes the following: Opaque hinged cover base with an opaque... | |
| The IPW AR 1614K is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure with cylinder key locks. The IPW AR 1614K includes the following: Opaque hinged cover... | |
| The IPW AR 1614SC is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1614SC includes the following: Opaque hinged cover base with an opaque... | |
| The IPW AR 1614W is a UL listed, NEMA rated non metallic polycarbonate HMI cover enclosure. The IPW AR 1614W includes the following: Opaque hinged cover base with an opaque... |