Fibox Enclosures Enclosure, 82Mm X 80Mm X 65Mm, Gry; Enclosure Type Fibox ULPC080807

Description
ENCLOSURE, 82Mm x 80Mm x 65MM, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:82mm; External Depth - Metric:65mm; IP Rating:IK07, IK08, IP66, IP67; NEMA Rating:-RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, 82Mm x 80Mm x 65MM, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:82mm; External Depth - Metric:65mm; IP Rating:IK07, IK08, IP66, IP67; NEMA Rating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 82Mm X 80Mm X 65Mm, Gry; Enclosure Type Fibox - 97W1341 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 82Mm X 80Mm X 65Mm, Gry; Enclosure Type Fibox
97W1341
Enclosure, 82Mm X 80Mm X 65Mm, Gry; Enclosure Type Fibox 97W1341
ENCLOSURE, 82Mm x 80Mm x 65MM, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:80mm; External Width - Metric:82mm; External Depth - Metric:65mm; IP Rating:IK07, IK08, IP66, IP67; NEMA Rating:-RoHS Compliant: Yes

ENCLOSURE, 82Mm x 80Mm x 65MM, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:80mm; External Width - Metric:82mm; External Depth - Metric:65mm; IP Rating:IK07, IK08, IP66, IP67; NEMA Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 97W1341
Product Name Enclosure, 82Mm X 80Mm X 65Mm, Gry; Enclosure Type Fibox
Length 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1602BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6.3 inch (160 mm)
Width 4.06 inch (103 mm)
View Details
4 suppliers