Fibox Enclosures Wall Mnt Enclosure, Hinged Door, Pc, Gry; Enclosure Type Fibox UL CAB PC 304018 T

Description
WALL MNT ENCLOSURE, HINGED DOOR, PC, GRY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:400mm; External Depth - Metric:180.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
WALL MNT ENCLOSURE, HINGED DOOR, PC, GRY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:400mm; External Depth - Metric:180.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mnt Enclosure, Hinged Door, Pc, Gry; Enclosure Type Fibox - 39C8796 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mnt Enclosure, Hinged Door, Pc, Gry; Enclosure Type Fibox
39C8796
Wall Mnt Enclosure, Hinged Door, Pc, Gry; Enclosure Type Fibox 39C8796
WALL MNT ENCLOSURE, HINGED DOOR, PC, GRY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:400mm; External Depth - Metric:180.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

WALL MNT ENCLOSURE, HINGED DOOR, PC, GRY; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:300mm; External Width - Metric:400mm; External Depth - Metric:180.3mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8796
Product Name Wall Mnt Enclosure, Hinged Door, Pc, Gry; Enclosure Type Fibox
Length 11.81 inch (300 mm)
Width 15.75 inch (400 mm)
Depth 7.1 inch (180 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Enclosure - 598-DS885CM - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
NEMA Rating NEMA Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC775C - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details