Fibox Enclosures Boxes UL PC 175/75 HG

Description
"Box Plastic, Polycarbonate Light Gray Cover Included 7.100"" L x 7.100"" W (180.34mm x 180.34mm) X 3.000"" (76.20mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Cover Included 7.100"" L x 7.100"" W (180.34mm x 180.34mm) X 3.000"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-ULPC175/75HG-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Cover Included 7.100"" L x 7.100"" W (180.34mm x 180.34mm) X 3.000"" (76.20mm)"

"Box Plastic, Polycarbonate Light Gray Cover Included 7.100"" L x 7.100"" W (180.34mm x 180.34mm) X 3.000"" (76.20mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox - 39C8952 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
39C8952
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox 39C8952
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:180mm; External Depth - Metric:76.2mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:180mm; External Width - Metric:180mm; External Depth - Metric:76.2mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-ULPC175/75HG-ND 39C8952
Product Name Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1833528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Operator Interface - Pushbutton Enclosures - 1435MA - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures
Length 3.5 inch (88.9 mm)
Width 3.3 inch (83.82 mm)
View Details
4 suppliers