ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 95M7580 |
| Product Name | Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox |
| Length | 9.06 inch (230 mm) |
| Width | 5.51 inch (140 mm) |
| Depth | 4.9 inch (124 mm) |
| Material | Polycarbonate; Polycarbonate |