Fibox Enclosures Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox PCT 152008

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:201mm; External Width - Metric:150mm; External Depth - Metric:78.7mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:201mm; External Width - Metric:150mm; External Depth - Metric:78.7mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox - 39C8626 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox
39C8626
Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox 39C8626
ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:201mm; External Width - Metric:150mm; External Depth - Metric:78.7mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:201mm; External Width - Metric:150mm; External Depth - Metric:78.7mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8626
Product Name Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox
Length 7.91 inch (201 mm)
Width 5.91 inch (150 mm)
Depth 3.1 inch (78.7 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers