Fibox Enclosures General Purpose Enclosures TPCM 191209 enclosure

Description
TEMPO TPCM 191209 enclosure metric knock
Request a Quote
Description
TEMPO TPCM 191209 enclosure metric knock
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2881079 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2881079
General Purpose Enclosures 2881079
TEMPO TPCM 191209 enclosure metric knock

TEMPO TPCM 191209 enclosure metric knock

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2881079
Product Name General Purpose Enclosures
Length 7.36 inch (187 mm)
Width 3.54 inch (90 mm)
Depth 4.8 inch (122 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 116958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2130 - Newark, An Avnet Company
Specs
Length 1.57 inch (40 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details