Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 10 17 18 19 20 21 22 23 24 25 26 27 28 29 30 40 50 60 70 80 100 150 200 219
Product Name Notes
Current Monitor Regulator High-Side 0-XCEPT
Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Current Monitor Regulator High-Side 10mA 8-SOIC
Current Monitor Regulator High-Side 10mA SOT-23-8
Current Monitor Regulator High-Side 16-TSSOP
Current Monitor Regulator High-Side 1mA 10-VSSOP
Current Monitor Regulator High-Side 1mA 14-SOIC
Current Monitor Regulator High-Side 1mA 14-TSSOP
Current Monitor Regulator High-Side 4-DSBGA (1x1)
Current Monitor Regulator High-Side 4-DSBGA
Current Monitor Regulator High-Side 8-CFP
Current Monitor Regulator High-Side 8-SOIC
Current Monitor Regulator High-Side 8-TSSOP
Current Monitor Regulator High-Side 8-VSSOP
Current Monitor Regulator High-Side SOT-23-5
Current Monitor Regulator High/Low-Side 10mA 10-VSSOP
Current Monitor Regulator High/Low-Side 10mA 16-TSSOP
Current Monitor Regulator High/Low-Side 10mA 8-DSBGA (0.71x1.47)
Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Current Monitor Regulator High/Low-Side 12-DSBGA
Current Monitor Regulator High/Low-Side 16-VQFN (3x3)
Current Monitor Regulator High/Low-Side 8-SOIC
Current Monitor Regulator High/Low-Side 8-VSSOP
Current Monitor Regulator High/Low-Side SOT-23-5
Current Monitor Regulator Low-Side SOT-23-5
Current Sense Regulator High/Low-Side 10-UQFN (1.8x1.4)
Current Sense Regulator High/Low-Side SC-70-6
Current/Voltage Monitor Regulator High/Low-Side 10-SON (2.5x2.5)
LCD Monitor PMIC 104-VFQFPN (5.5x11)
Linear Regulator Controller IC Output
Linear Voltage Regulator IC Negative Fixed 1 Output 60mA SOT-23-3
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A PG-TO252-5-13
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A PG-TO263-5-1
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-SOT223-4-21
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-SOT223-4
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-TO252-3-11
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A PG-TO252-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA PG-DSO-8-27
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA PG-DSO-8
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA PG-TSON-10
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO252-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO263-5-1
Linear Voltage Regulator IC Positive Adjustable 1 Output 400mA PG-TO263-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA PG-DSO-8
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA PG-TSON-10
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA PG-DSO-8
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA PG-SCT595-5-2
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA PG-SCT595
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA PG-TSON-10
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8-1
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8-44
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA PG-DSO-8
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA PG-SCT595-5-1
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-SOT223-4-21
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3-11
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A PG-TO263-3-1
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-DSO-8
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-SSOP-14-1
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-SSOP-14-2
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TO252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA PG-TSON-10
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5-2
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595-5
Linear Voltage Regulator IC Positive Fixed 1 Output 30mA PG-SCT595
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-SOT223-4-21
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-SOT223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO220-3-1
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3-1
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA PG-TO263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-DSO-8
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TO252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA PG-TSON-10
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA PG-TSON-10
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA SC-70-5
Linear Voltage Regulator IC Positive Fixed 2 Output 100mA, 30mA PG-TO220-5
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 50mA, 50mA 8-SOIC
OR Controller N and P-Channel 8-PDIP
OR Controller Source Selector Switch N and P-Channel 2:1 8-PDIP
OR Controller Source Selector Switch N and P-Channel 2:1 8-SOIC
Regulator
Shunt Voltage Reference IC Fixed 1.2V V -2.44%, +1.63% 5 mA TO-92
Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)
Supervisor Open Drain or Open Collector 1 Channel SOT-23
Supervisor Open Drain or Open Collector 2 Channel 8-PDIP
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23
Supervisor Push-Pull, Totem Pole 1 Channel SOT-323

<< Prev Next >>