Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management INA208AID

Description
Win Source Part Number: 1162081-INA208AID Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tube Standard Package: 50 Mounting: SMD (SMT) Current - Output: 1mA Voltage - Input: -16V ~ 80V Function: Current Monitor Accuracy: ±3.5% Sensing Method: High-Side Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISINA208AID,-INA 208AIDG4,-INA208AID- NDR,-296-20721-5,-IN A208AIDG4-NDR,2156-I NA208AID,296-20721-5 ,-296-20721-5-ND Base Product Number: INA208
Request a Quote Datasheet
Description
Win Source Part Number: 1162081-INA208AID Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tube Standard Package: 50 Mounting: SMD (SMT) Current - Output: 1mA Voltage - Input: -16V ~ 80V Function: Current Monitor Accuracy: ±3.5% Sensing Method: High-Side Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISINA208AID,-INA 208AIDG4,-INA208AID- NDR,-296-20721-5,-IN A208AIDG4-NDR,2156-I NA208AID,296-20721-5 ,-296-20721-5-ND Base Product Number: INA208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1162081-INA208AID - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1162081-INA208AID
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1162081-INA208AID
Win Source Part Number: 1162081-INA208AID Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tube Standard Package: 50 Mounting: SMD (SMT) Current - Output: 1mA Voltage - Input: -16V ~ 80V Function: Current Monitor Accuracy: ±3.5% Sensing Method: High-Side Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISINA208AID,-INA 208AIDG4,-INA208AID- NDR,-296-20721-5,-IN A208AIDG4-NDR,2156-I NA208AID,296-20721-5 ,-296-20721-5-ND Base Product Number: INA208

Win Source Part Number: 1162081-INA208AID
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Current - Output: 1mA
Voltage - Input: -16V ~ 80V
Function: Current Monitor
Accuracy: ±3.5%
Sensing Method: High-Side
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISINA208AID,-INA208AIDG4,-INA208AID-NDR,-296-20721-5,-INA208AIDG4-NDR,2156-INA208AID,296-20721-5,-296-20721-5-ND
Base Product Number: INA208

Buy Now Datasheet
Current Regulation/Management - INA208AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA208AID
Current Regulation/Management INA208AID
Current Monitor Regulator High-Side 1mA 14-SOIC

Current Monitor Regulator High-Side 1mA 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1162081-INA208AID INA208AID
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897836 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Open Drain; Active Low; Active High; Active high, active low, open drain
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details