Infineon Technologies AG Voltage Regulators - Linear IFX1763LDVXUMA1

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA PG-TSON-10
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA PG-TSON-10
Datasheet
Datasheet Summary
Powered by GS/AI

The IFX1763LDVXUMA1 is a low dropout linear voltage regulator capable of delivering up to 500mA of output current with a dropout voltage of 320mV. It operates over a wide input voltage range of 1.8V to 20V and features a low quiescent current of 30µA, making it suitable for battery-powered applications. The device offers low output noise, achieving values as low as 24µV_RMS when paired with an external bypass capacitor. It is available in both fixed output voltage of 3.3V and an adjustable version with output ranging from 1.22V to 20V. The regulator is stable with output capacitors as small as 3.3µF and is compatible with various capacitor types, including ceramic, tantalum, and aluminum. Additionally, it includes built-in protection features such as reverse battery protection, overcurrent, and overtemperature protection. The IFX1763LDVXUMA1 is offered in a PG-TSON-10 package and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The IFX1763LDVXUMA1 is a low dropout linear voltage regulator capable of delivering up to 500mA of output current with a dropout voltage of 320mV. It operates over a wide input voltage range of 1.8V to 20V and features a low quiescent current of 30µA, making it suitable for battery-powered applications. The device offers low output noise, achieving values as low as 24µV_RMS when paired with an external bypass capacitor. It is available in both fixed output voltage of 3.3V and an adjustable version with output ranging from 1.22V to 20V. The regulator is stable with output capacitors as small as 3.3µF and is compatible with various capacitor types, including ceramic, tantalum, and aluminum. Additionally, it includes built-in protection features such as reverse battery protection, overcurrent, and overtemperature protection. The IFX1763LDVXUMA1 is offered in a PG-TSON-10 package and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - IFX1763LDVXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
IFX1763LDVXUMA1
Voltage Regulators - Linear IFX1763LDVXUMA1
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA PG-TSON-10

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA PG-TSON-10

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IFX1763LDVXUMA1
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
Voltage Supervisors - 1915298 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details