The ICL7665S super CMOS micropower Over/Under voltage detector contains two low power, individually programmable voltage detectors on a single CMOS chip. Requiring typically 3µA for operation, the device is intended for battery-operated systems and instruments which require high or low voltage warnings, settable trip points, or fault monitoring and correction. The trip points and hysteresis of the two voltage detectors are individually programmed via external resistors. An internal bandgap type reference provides an accurate threshold voltage while operating from any supply in the 1.6V to 16V range.
The ICL7665S, super programmable Over/Under voltage detector is a direct replacement for the industry standard. The ICL7665B offering wider operating voltage and temperature ranges, improved threshold accuracy (ICL7665SA), and temperature coefficient, and guaranteed maximum supply current. All improvements are highlighted in the electrical characteristics section. All critical parameters are guaranteed over the entire commercial and industrial temperature ranges.
Volt Supervisor Detect 1.3V/1.3V 8-SOIC
Volt Supervisor Detect 1.3V/1.3V 8-SOIC
Volt Supervisor Detect 1.3V/1.3V 8-SOIC
IC SUPERVISOR 2 CHANNEL 8SOIC Product overview: ICL7665SIBAZ from Renesas Electronics Corporation is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-ICL7665SIBAZ can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1183424-ICL7665SIBAZ
Packaging: Tube
Type: Multi-Voltage Supervisor
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active High
Number of Voltages Monitored: 2
Voltage - Threshold: Adjustable/Selectabl
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ICL7665S
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
IC, VOLTAGE DETECTOR, 16V, 8-SOIC; Threshold Voltage:1.3V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:16V; Reset Type:Active-Low; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:- RoHS Compliant: Yes
Supervisory Circuits CMOS OVER/UNDER V DETECTOR IND
IC SUPERVISOR 2 CHANNEL 8SOIC
IC SUPERVISOR 2 CHANNEL 8SOIC
| Renesas Electronics Corporation | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | ICL7665SIBAZ | 9215753 | 9215753P | 691-ICL7665SIBAZ | ICL7665SIBAZ-ND | 1183424-ICL7665SIBAZ | ICL7665SIBAZ | 94T8797 | ICL7665SIBAZ | ICL7665SIBAZ | ICL7665SIBAZ |
| Product Name | CMOS Micropower Over/Under Voltage Detector | Voltage Supervisors | Voltage Supervisors | Dual Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - ICL7665SIBAZ | Supervisors | Ic, Voltage Detector, 16V, 8-Soic; Threshold Voltage Renesas | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 2 | 2 | 2 | 2 | 2; 2 | 2; 2Monitors | 2; 2 | ||||
| Output Options | Active Low | CMOS | CMOS | Open Drain; Active High | Open Drain; Inverting; Active High | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SOIC; PDIP | SOIC; Soic | Tube | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||||
| Pins | 8 | 8 |