Texas Instruments PMIC - PMIC - Current Regulation/Management - INA168NA/250 INA168NA/250

Description
Manufacturer: Texas Instruments Win Source Part Number: 001816-INA168NA/250 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Accuracy: ±0.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Communications & Networking, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 001816-INA168NA/250 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Accuracy: ±0.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Communications & Networking, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA168NA/250 - 001816-INA168NA/250 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA168NA/250
001816-INA168NA/250
PMIC - PMIC - Current Regulation/Management - INA168NA/250 001816-INA168NA/250
Manufacturer: Texas Instruments Win Source Part Number: 001816-INA168NA/250 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Accuracy: ±0.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Purpose: Current Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Communications & Networking, Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 001816-INA168NA/250
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 60 V
Accuracy: ±0.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Communications & Networking, Consumer Electronics, Portable Devices

Buy Now Datasheet
Current Regulation/Management - INA168NA/250 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA168NA/250
Current Regulation/Management INA168NA/250
Current Monitor Regulator High-Side SOT-23-5

Current Monitor Regulator High-Side SOT-23-5

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 001816-INA168NA/250 INA168NA/250
Product Name PMIC - PMIC - Current Regulation/Management - INA168NA/250 Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906529 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details