Renesas Electronics Corporation OR Controllers, Ideal Diodes ICL7673CBAZA-T

Description
OR Controller Source Selector Switch N and P-Channel 2:1 8-SOIC
Datasheet
Description
OR Controller Source Selector Switch N and P-Channel 2:1 8-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OR Controllers, Ideal Diodes - ICL7673CBAZA-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
OR Controllers, Ideal Diodes
ICL7673CBAZA-T
OR Controllers, Ideal Diodes ICL7673CBAZA-T
OR Controller Source Selector Switch N and P-Channel 2:1 8-SOIC

OR Controller Source Selector Switch N and P-Channel 2:1 8-SOIC

Buy Now Datasheet
Supervisor/detector; Supply Voltage Min Renesas - 65T6645 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor/detector; Supply Voltage Min Renesas
65T6645
Supervisor/detector; Supply Voltage Min Renesas 65T6645
SUPERVISOR/DETECTOR; Supply Voltage Min:2.5V; Supply Voltage Max:15V; Reset Type:-; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:MSL 1 - Unlimited; Supply Current:1.5µA RoHS Compliant: Yes

SUPERVISOR/DETECTOR; Supply Voltage Min:2.5V; Supply Voltage Max:15V; Reset Type:-; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; MSL:MSL 1 - Unlimited; Supply Current:1.5µA RoHS Compliant: Yes

Supplier's Site Datasheet
Automatic Batt Back-Up Sw, 0 To 70Deg C; Battery Type Renesas - 84AC6776 - Newark, An Avnet Company
Chicago, IL, United States
Automatic Batt Back-Up Sw, 0 To 70Deg C; Battery Type Renesas
84AC6776
Automatic Batt Back-Up Sw, 0 To 70Deg C; Battery Type Renesas 84AC6776
AUTOMATIC BATT BACK-UP SW, 0 TO 70DEG C; Battery Type:-; IC Interface Type:-; No. of Batteries:1; Supply Voltage Min:2.5V; Supply Voltage Max:15V; Battery IC Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

AUTOMATIC BATT BACK-UP SW, 0 TO 70DEG C; Battery Type:-; IC Interface Type:-; No. of Batteries:1; Supply Voltage Min:2.5V; Supply Voltage Max:15V; Battery IC Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number ICL7673CBAZA-T 65T6645 84AC6776
Product Name OR Controllers, Ideal Diodes Supervisor/detector; Supply Voltage Min Renesas Automatic Batt Back-Up Sw, 0 To 70Deg C; Battery Type Renesas
Type SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8865 - Qorvo
Specs
Type TQFN, 32-pin
Pins 32
Supply Voltage 2.7 to 5.5 volts
View Details
Voltage Regulators - Linear - LD6805K/33H,115-NEX - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details