Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips
Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more
| Product Name | Notes |
|---|---|
| - Controller, DDR DRAM, SDRAM Voltage Regulator IC 2 Output 28-SSOP/QSOP | |
| - Controller, DDR Voltage Regulator IC 2 Output 28-QFN (5x5) | |
| - Controller, DDR Voltage Regulator IC 2 Output 28-SSOP/QSOP | |
| - Controller, Intel IMVP-3 Voltage Regulator IC 3 Output 28-SSOP/QSOP | |
| - Controller, Intel Mobile VID Voltage Regulator IC 1 Output 28-SSOP/QSOP | |
| - Controller, Intel Pentium® II Voltage Regulator IC 3 Output 24-SOIC | |
| - Controller, Intel Pentium® II Voltage Regulator IC 4 Output 28-SOIC | |
| - Controller, Intel Pentium® III Voltage Regulator IC 1 Output 20-SOIC | |
| - Controller, Intel Pentium® III Voltage Regulator IC 3 Output 20-SOIC | |
| - Controller, Intel Pentium® III Voltage Regulator IC 4 Output 24-SOIC | |
| - Controller, Intel Pentium® IMVP-IV, IMVP+ Voltage Regulator IC 1 Output 38-TSSOP | |
| - Controller, Intel Pentium® IV Voltage Regulator IC 1 Output 36-QSOP | |
| - Controller, Intel Pentium®, II, P55C Voltage Regulator IC 1 Output 8-SOIC | |
| - Controller, Intel Processor Voltage Regulator IC 4 Output 28-SOIC | |
| - Controller, Mobile CPU Voltage Regulator IC 2 Output 20-QSOP | |
| - Controller, Notebook Power System Voltage Regulator IC 2 Output 24-QSOP | |
| - Controller, Notebook Power System Voltage Regulator IC 4 Output 32-QFN (5x5) | |
| - Converter, Intel Pentium® II Voltage Regulator IC 2 Output 516-Ultra Thin-Pak™ | |
| - Converter, Intel Pentium® II Voltage Regulator IC 2 Output TO-220AB (5-LEAD) | |
| - Converter, Intel Pentium® II Voltage Regulator IC 2 Output TO-263-5 | |
| - Converter, Intel Pentium®, P55C Voltage Regulator IC 1 Output 3-Ultra Thin-Pak™ | |
| - Converter, Intel Pentium®, P55C Voltage Regulator IC 1 Output TO-220 | |
| - Converter, Intel Pentium®, P55C Voltage Regulator IC 1 Output TO-263 | |
| - Converter, Intel Pentium®, P55C Voltage Regulator IC 2 Output 7-Ultra Thin-Pak™ | |
| - Converter, Intel Pentium®, P55C Voltage Regulator IC 2 Output TO-220-7 | |
| - Converter, Intel Pentium®, P55C Voltage Regulator IC 2 Output TO-263-7 | |
| - Converter, Solar Power Voltage Regulator IC 4 Output 48-TSSOP | |
| CCD Driver PMIC 24-TQFN (4x5) | |
| Crusoe™ Converter, CPU Voltage Regulator IC 1 Output 24-QSOP | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 516-Ultra Thin-Pak™ | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 4A 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 4A TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A 2-Ultra Thin-Pak | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A D-Pak | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220AB | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-263 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 6A 516-Ultra Thin-Pak™ | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 6A TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A 516-Ultra Thin-Pak™ | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A 7-Ultra Thin-Pak™ | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A D2PAK (7-Lead) | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 7.5A TO-263-5 | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 2-Ultra Thin-Pak | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA D-Pak | |
| Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-MLPM (3x3) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A D-Pak | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 2-Ultra Thin-Pak | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA D-Pak | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223 | |
| OR Controller N+1 ORing Controller N-Channel 1:1 8-DFN (3x3) | |
| OR Controller N+1 ORing Controller N-Channel N:1 16-TSSOP | |
| OR Controller N+1 ORing Controller N-Channel N:1 20-QFN (5x5) | |
| OR Controller N+1 ORing Controller N-Channel N:1 8-DFN (3x3) | |
| OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP | |
| PMIC 28-SSOP/QSOP | |
| PMIC 32-TQFN-EP (5x5) | |
| PMIC 38-QFN (5x7) | |
| Power Supply Controller 10-MSOP | |
| Power Supply Controller Digital Power Monitor 10-MSOP | |
| Power Supply Controller Digital Power Monitor 16-QFN (3x3) | |
| Power Supply Controller Digital Power Monitor 16-WLCSP (2.16x2.16) | |
| Power Supply Controller Digital Power Monitor 20-QFN (4x4) | |
| Power Supply Controller Digital Power Monitor 24-QFN (4x4) | |
| Power Supply Controller Dual Power Supply Controller 8-SOIC | |
| Power Supply Controller Power Supply Controller 28-SSOP/QSOP | |
| Power Supply Controller Power Supply Monitor 10-MSOP | |
| Power Supply Controller Power Supply Monitor 16-QFN (3x3) | |
| Power Supply Controller Power Supply Sequencer 24-QFN (4x4) | |
| Power Supply Controller Single Supply/Current Limiting Controller 8-SOIC | |
| Processor PMIC 38-TSSOP | |
| Processor PMIC 40-QFN (6x6) | |
| Series Voltage Reference IC Fixed 0.6V V ±0.12% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 0.6V V ±0.42% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 0.6V V ±0.75% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 0.6V V ±0.83% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 0.6V V ±1% 10 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 0.6V V ±1% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 0.9V V ±0.7% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.024V V ±0.1% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.024V V ±0.2% 25 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.024V V ±0.24% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.024V V ±0.49% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.024V V ±0.7% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.25V V ±0.03% 20 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 1.25V V ±0.04% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 1.25V V ±0.08% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 1.25V V ±0.08% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.25V V ±0.16% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 1.25V V ±0.2% 25 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.25V V ±0.2% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 1.25V V ±0.2% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.25V V ±0.4% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 1.25V V ±0.4% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.25V V ±0.6% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.2V V ±0.08% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.2V V ±0.21% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.2V V ±0.42% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.5V V ±0.2% 25 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.5V V ±0.5% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.8V V ±0.07% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.8V V ±0.14% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 1.8V V ±0.28% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.048V V ±0.05% 10 mA 6-SOT | |
| Series Voltage Reference IC Fixed 2.048V V ±0.05% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.048V V ±0.08% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.048V V ±0.12% 10 mA 6-SOT | |
| Series Voltage Reference IC Fixed 2.048V V ±0.12% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.048V V ±0.16% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.048V V ±0.2% 25 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.048V V ±0.24% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.048V V ±0.25% 10 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.048V V ±0.3% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.5V V ±0.02% 20 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.5V V ±0.02% 20 mA Die | |
| Series Voltage Reference IC Fixed 2.5V V ±0.02% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.5V V ±0.04% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.5V V ±0.04% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.5V V ±0.05% 10 mA 6-SOT | |
| Series Voltage Reference IC Fixed 2.5V V ±0.08% 5 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.5V V ±0.08% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 6-SOT | |
| Series Voltage Reference IC Fixed 2.5V V ±0.1% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.5V V ±0.1% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.5V V ±0.16% 5 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.5V V ±0.16% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.5V V ±0.2% 10 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.5V V ±0.2% 25 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.5V V ±0.2% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.5V V ±0.2% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.5V V ±0.3% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.5V V ±0.5% 8-SOIC | |
| Series Voltage Reference IC Fixed 2.5V V ±2% 5 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 2.5V V ±2% 5 mA | |
| Series Voltage Reference IC Fixed 2.6V V ±0.04% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.6V V ±0.1% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 2.6V V ±0.19% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 3.3V V ±0.03% 20 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 3.3V V ±0.08% 10 mA 6-SOT | |
| Series Voltage Reference IC Fixed 3.3V V ±0.08% 20 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 3.3V V ±0.15% 20 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 3.3V V ±0.2% 25 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 3V V ±0.03% 10 mA 6-SOT | |
| Series Voltage Reference IC Fixed 3V V ±0.03% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 3V V ±0.08% 10 mA 6-SOT | |
| Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 3V V ±0.16% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 3V V ±0.17% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 3V V ±0.2% 25 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 3V V ±0.2% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 4.096V V ±0.02% 10 mA 6-SOT | |
| Series Voltage Reference IC Fixed 4.096V V ±0.04% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 4.096V V ±0.06% 10 mA 6-SOT | |
| Series Voltage Reference IC Fixed 4.096V V ±0.08% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 4.096V V ±0.16% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 4.096V V ±0.2% 25 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 4.096V V ±0.2% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 5V V ±0.025% 20 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 5V V ±0.04% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 5V V ±0.08% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 5V V ±0.16% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 5V V ±0.2% 7 mA SOT-23-3 | |
| Series Voltage Reference IC Fixed 6.23V V ±0.16% 7 mA 8-SOIC | |
| Series Voltage Reference IC Fixed 7.5V V ±0.035% 20 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 1.24V 15 VV ±0.5% 10 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 1.24V 15 VV ±1% 10 mA 8-SOIC | |
| Shunt Voltage Reference IC Adjustable 1.24V 15 VV ±1% 10 mA Micro3™/SOT-23 | |
| Shunt Voltage Reference IC Adjustable 1.24V 15 VV ±1% 10 mA SOT-23-5 | |
| Supervisor Channel | |
| Supervisor Open Drain or Open Collector 2 Channel 24-QFN (4x4) | |
| Supervisor Open Drain or Open Collector 4 Channel 24-QFN (4x4) | |
| TFT-LCD Monitors PMIC 24-TQFN (4x4) | |
| Voltage Reference IC Fixed 1.024V V ±0.2% 25 mA SOT-23-3 | |
| Voltage Reference IC V 8-SOIC | |
| Voltage Reference IC V |
| << Prev | Next >> |