Manufacturer: Texas Instruments
Win Source Part Number: 068868-INA195AIDBVTG
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Accuracy: ±3%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Purpose: Current Monitor
Alternative Parts (Cross-Reference): INA195AIDBVRG4; INA195AIDBVT;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Communications & Networking, Computers & Computer Peripherals
Current Monitor Regulator High-Side SOT-23-5
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 068868-INA195AIDBVTG4 | INA195AIDBVTG4 |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA195AIDBVTG4 | Current Regulation/Management |
| Output Options | Inverting |