Texas Instruments Integrated Circuits (ICs) - PMIC - Current Regulation/Management INA199C1DCKT

Description
Win Source Part Number: 1149116-INA199C1DCKT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: -0.1V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-INA199C1DCKTDKR, 296-INA199C1DCKTTR,2 96-INA199C1DCKTCT,IN A199C1DCKT-ND Base Product Number: INA199
Request a Quote Datasheet
Description
Win Source Part Number: 1149116-INA199C1DCKT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: -0.1V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-INA199C1DCKTDKR, 296-INA199C1DCKTTR,2 96-INA199C1DCKTCT,IN A199C1DCKT-ND Base Product Number: INA199
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 1149116-INA199C1DCKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
1149116-INA199C1DCKT
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 1149116-INA199C1DCKT
Win Source Part Number: 1149116-INA199C1DCKT Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Voltage - Input: -0.1V ~ 26V Function: Current Sense Accuracy: ±1% Sensing Method: High/Low-Side Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-INA199C1DCKTDKR, 296-INA199C1DCKTTR,2 96-INA199C1DCKTCT,IN A199C1DCKT-ND Base Product Number: INA199

Win Source Part Number: 1149116-INA199C1DCKT
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Voltage - Input: -0.1V ~ 26V
Function: Current Sense
Accuracy: ±1%
Sensing Method: High/Low-Side
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-INA199C1DCKTDKR,296-INA199C1DCKTTR,296-INA199C1DCKTCT,INA199C1DCKT-ND
Base Product Number: INA199

Buy Now Datasheet
Current Regulation/Management - INA199C1DCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
INA199C1DCKT
Current Regulation/Management INA199C1DCKT
Current Sense Regulator High/Low-Side SC-70-6

Current Sense Regulator High/Low-Side SC-70-6

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1149116-INA199C1DCKT INA199C1DCKT
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2T25-50QFRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage References - 2264468P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details